Vishay Precision Group Resistor Networks, Arrays Y4485V0004BT0R

Description
1k Ohm ±0.1% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)
Request a Quote Datasheet
Description
1k Ohm ±0.1% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - Y4485V0004BT0R-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y4485V0004BT0R-ND
Resistor Networks, Arrays Y4485V0004BT0R-ND
1k Ohm ±0.1% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)

1k Ohm ±0.1% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)

Buy Now Datasheet
Resistor-Networks-and-Arrays - Y4485V0004BT0R - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Networks-and-Arrays
Y4485V0004BT0R
Resistor-Networks-and-Arrays Y4485V0004BT0R
Resistor-Networks-an d-Arrays

Resistor-Networks-and-Arrays

Supplier's Site
Dsmz 1K0/1K0 Tcr0.2 B T B T Vishay Foil Resistors - 59P2690 - Newark, An Avnet Company
Chicago, IL, United States
Dsmz 1K0/1K0 Tcr0.2 B T B T Vishay Foil Resistors
59P2690
Dsmz 1K0/1K0 Tcr0.2 B T B T Vishay Foil Resistors 59P2690
DSMZ 1K0/1K0 TCR0.2 B T B T

DSMZ 1K0/1K0 TCR0.2 B T B T

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number Y4485V0004BT0R-ND Y4485V0004BT0R 59P2690
Product Name Resistor Networks, Arrays Resistor-Networks-and-Arrays Dsmz 1K0/1K0 Tcr0.2 B T B T Vishay Foil Resistors
Configuration Chip Array Chip Array Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1610 J-Lead
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details