Vishay Precision Group Resistors - Resistor Networks, Arrays Y4485V0002QT9L

Description
Win Source Part Number: 1337866-Y4485V0002QT 9L Category: Resistors - Resistor Networks, Arrays Series: DSMZ Package: Bulk Size / Dimension: 0.160" L x 0.106" W (4.06mm x 2.69mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 25 Tolerance: ±0.02% Temperature Coefficient: ±0.2ppm/°C Resistance (Ohms): 5k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 50mW Mounting Type: Surface Mount Package / Case: 1610 J-Lead (3 Terminals) Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.01% Resistor-Ratio-Drift : ±0.1ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1337866-Y4485V0002QT 9L Category: Resistors - Resistor Networks, Arrays Series: DSMZ Package: Bulk Size / Dimension: 0.160" L x 0.106" W (4.06mm x 2.69mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 25 Tolerance: ±0.02% Temperature Coefficient: ±0.2ppm/°C Resistance (Ohms): 5k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 50mW Mounting Type: Surface Mount Package / Case: 1610 J-Lead (3 Terminals) Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.01% Resistor-Ratio-Drift : ±0.1ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1337866-Y4485V0002QT9L - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1337866-Y4485V0002QT9L
Resistors - Resistor Networks, Arrays 1337866-Y4485V0002QT9L
Win Source Part Number: 1337866-Y4485V0002QT 9L Category: Resistors - Resistor Networks, Arrays Series: DSMZ Package: Bulk Size / Dimension: 0.160" L x 0.106" W (4.06mm x 2.69mm) Applications: Voltage Divider (TCR Matched) Height - Seated (Max): 0.071" (1.80mm) Standard Package: 25 Tolerance: ±0.02% Temperature Coefficient: ±0.2ppm/°C Resistance (Ohms): 5k Circuit Type: Voltage Divider Number of Resistors: 2 Number of Pins: 3 Power Per Element: 50mW Mounting Type: Surface Mount Package / Case: 1610 J-Lead (3 Terminals) Temperature Range - Operating: -65°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) Resistor Matching Ratio: ±0.01% Resistor-Ratio-Drift : ±0.1ppm/°C HTSUS: 8533.21.0020 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1337866-Y4485V0002QT9L
Category: Resistors - Resistor Networks, Arrays
Series: DSMZ
Package: Bulk
Size / Dimension: 0.160" L x 0.106" W (4.06mm x 2.69mm)
Applications: Voltage Divider (TCR Matched)
Height - Seated (Max): 0.071" (1.80mm)
Standard Package: 25
Tolerance: ±0.02%
Temperature Coefficient: ±0.2ppm/°C
Resistance (Ohms): 5k
Circuit Type: Voltage Divider
Number of Resistors: 2
Number of Pins: 3
Power Per Element: 50mW
Mounting Type: Surface Mount
Package / Case: 1610 J-Lead (3 Terminals)
Temperature Range - Operating: -65°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
Resistor Matching Ratio: ±0.01%
Resistor-Ratio-Drift: ±0.1ppm/°C
HTSUS: 8533.21.0020
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Resistor Networks, Arrays - Y4485V0002QT9L-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
Y4485V0002QT9L-ND
Resistor Networks, Arrays Y4485V0002QT9L-ND
5k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)

5k Ohm ±0.02% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1337866-Y4485V0002QT9L Y4485V0002QT9L-ND
Product Name Resistors - Resistor Networks, Arrays Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Metal Foil
Resistance Range 5000 ohms 5000 ohms
Tolerance 0.0200 +/- % 0.0200 +/- %
Temperature Coefficient 0.2000 ±ppm/°C 0.2000 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1260361 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details