10k Ohm ±0.1% 50mW Power Per Element Voltage Divider 2 Resistor Network/Array ±0.2ppm/°C 1610 J-Lead (3 Terminals)
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y4485V0001BQ9W-ND |
| Product Name | Resistor Networks, Arrays |
| Configuration | Chip Array |
| Category / Application | General Use |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1610 J-Lead |
| Resistance Range | 10000 ohms |