Vishay Precision Group Through Hole Resistors Y4078100K000B9L

Description
100 kOhms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 804-1057-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
804-1057-ND
Through Hole Resistors 804-1057-ND
100 kOhms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

100 kOhms ±0.1% 0.3W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 100K, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors - 45AC9749 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors
45AC9749
Res, 100K, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors 45AC9749
RES, 100K, 0.10%, 300MW, RADIAL; Resistance:100kohm; Product Range:VHP101 Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; RoHS Compliant: Yes

RES, 100K, 0.10%, 300MW, RADIAL; Resistance:100kohm; Product Range:VHP101 Series; Power Rating:300mW; Resistance Tolerance:± 0.1%; Resistor Case Style:Radial Leaded; Voltage Rating:300V; Resistor Element Material:Metal Foil; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1057-ND 45AC9749
Product Name Through Hole Resistors Res, 100K, 0.10%, 300Mw, Radial; Resistance Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Radial Radial Leads
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details