Vishay Precision Group Trimmer Potentiometers Y40695R00000K9L

Description
5 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment
Request a Quote Datasheet
Description
5 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - Y40695R00000K9L-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
Y40695R00000K9L-ND
Trimmer Potentiometers Y40695R00000K9L-ND
5 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment

5 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment

Buy Now Datasheet
Potentiometers, Variable Resistors - Trimmer Potentiometers - 1349265-Y40695R00000K9L - Win Source Electronics
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1349265-Y40695R00000K9L
Potentiometers, Variable Resistors - Trimmer Potentiometers 1349265-Y40695R00000K9L
Win Source Part Number: 1349265-Y40695R00000 K9L Category: Potentiometers, Variable Resistors - Trimmer Potentiometers Series: Accutrim™1260X Termination Style: PC Pins Package: Bulk Size / Dimension: Rectangular - 0.420" x 0.170" Face (10.67mm x 4.32mm) Standard Package: 25 Tolerance: ±10% Temperature Coefficient: ±20ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 21 Adjustment Type: Side Adjustment Resistive Material: Metal Foil Resistance: 5 Ohms Mounting Type: Through Hole ECCN: EAR99 Fake Threat In the Open Market: 37 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1349265-Y40695R00000K9L
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: Accutrim™1260X
Termination Style: PC Pins
Package: Bulk
Size / Dimension: Rectangular - 0.420" x 0.170" Face (10.67mm x 4.32mm)
Standard Package: 25
Tolerance: ±10%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 21
Adjustment Type: Side Adjustment
Resistive Material: Metal Foil
Resistance: 5 Ohms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 37 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number Y40695R00000K9L-ND 1349265-Y40695R00000K9L
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers
Technology / Construction Metal Foil Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0006 - TE Connectivity
Specs
Resistance Range 3000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; Out of Scope for EU ELV
View Details
Potentiometer, 10K, dip switch - K106125A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details