Vishay Precision Group Trimmer Potentiometers Y406920R0000J0L

Description
20 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment
Request a Quote Datasheet
Description
20 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - Y406920R0000J0L-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
Y406920R0000J0L-ND
Trimmer Potentiometers Y406920R0000J0L-ND
20 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment

20 Ohms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Side Adjustment

Buy Now Datasheet
Laguna Hills, CA, United States
Potentiometers, Variable Resistors - Trimmer Potentiometers
1176834-Y406920R0000J0L
Potentiometers, Variable Resistors - Trimmer Potentiometers 1176834-Y406920R0000J0L
Win Source Part Number: 1176834-Y406920R0000 J0L Category: Potentiometers, Variable Resistors>Trimmer Potentiometers Series: Accutrim™1260X Termination Style: PC Pins Package: Bulk Standard Package: 1,000 Tolerance: ±5% Temperature Coefficient: ±20ppm/°C Power (Watts): 0.25W, 1/4W Number of Turns: 21 Adjustment Type: Side Adjustment Resistive Material: Metal Foil Resistance: 20 Ohms Mounting Type: Through Hole Dimension: Rectangular - 0.420" x 0.170" Face (10.67mm x 4.32mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable HTSUS: 8533.40.8070 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) RoHS Status: RoHS non-compliant

Win Source Part Number: 1176834-Y406920R0000J0L
Category: Potentiometers, Variable Resistors>Trimmer Potentiometers
Series: Accutrim™1260X
Termination Style: PC Pins
Package: Bulk
Standard Package: 1,000
Tolerance: ±5%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 21
Adjustment Type: Side Adjustment
Resistive Material: Metal Foil
Resistance: 20 Ohms
Mounting Type: Through Hole
Dimension: Rectangular - 0.420" x 0.170" Face (10.67mm x 4.32mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Resistor-Trimmers-Potentiometer-and-Rheostat - Y406920R0000J0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor-Trimmers-Potentiometer-and-Rheostat
Y406920R0000J0L
Resistor-Trimmers-Potentiometer-and-Rheostat Y406920R0000J0L
Resistor-Trimmers-Po tentiometer-and-Rheo stat

Resistor-Trimmers-Potentiometer-and-Rheostat

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers
Product Number Y406920R0000J0L-ND 1176834-Y406920R0000J0L Y406920R0000J0L
Product Name Trimmer Potentiometers Potentiometers, Variable Resistors - Trimmer Potentiometers Resistor-Trimmers-Potentiometer-and-Rheostat
Technology / Construction Metal Foil Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

Linear Potentiometers - 04-1270-0023 - TE Connectivity
Specs
Resistance Range 5000 ohms
Operating Temperature -30 to 100 C (-22 to 212 F)
Standards and Certifications RoHS; EU ELV Compliant with Exemptions
View Details
Potentiometer, 10K - K105334A-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Potentiometer Type Digital Potentiometer
View Details
ComEx Potentiometer - comex-potentiometer - BARTEC
Specs
Operating Temperature -48 to 29 C (-55 to 85 F)
View Details
Roll Cladded Current Sensing Resistor - WAT (2512) - Isabellenhutte USA
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2.00E-4 to 7.50E-4 ohms
Tolerance 1 to 5 +/- %
View Details