Vishay Precision Group Chip Resistor - Surface Mount Y4063100R000A0R

Description
100 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y4063-100ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4063-100ADKR-ND
Chip Resistor - Surface Mount Y4063-100ADKR-ND
100 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y4063-100ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4063-100ACT-ND
Chip Resistor - Surface Mount Y4063-100ACT-ND
100 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y4063-100ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4063-100ATR-ND
Chip Resistor - Surface Mount Y4063-100ATR-ND
100 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.05% 0.5W, 1/2W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y4063100R000A0R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y4063100R000A0R
Chip Resistor - Surface Mount Y4063100R000A0R
RES SMD 100 OHM 0.05% 1/2W 1206

RES SMD 100 OHM 0.05% 1/2W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y4063-100ADKR-ND Y4063100R000A0R
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details