TRIMMER 5K OHM 0.25W PC PIN TOP Product overview: Y40535K00000J0L from VPG Foil is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y40535K00000J0L can be used for catalog matching and distributor lookup.
5 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Top Adjustment
VPG Foil Resistors Y40535K00000J0L
VPG Foil Resistors Y40535K00000J0L
VPG Foil Resistors Y40535K00000J0L
Res Metal Foil Trimmer 5K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | |
|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | 80-Y40535K00000J0L | 804-1008-ND | 7637167P | 7637167 | Y40535K00000J0L |
| Product Name | 0.25W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Res Metal Foil Trimmer 5K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole |
| Resistance Range | 5000 ohms | 5000 ohms | |||
| Operating DC Voltage | 250 volts | ||||
| Operating AC Voltage | 250 volts | ||||
| Operating Temperature | -55 to 150 C (-67 to 302 F) | ||||
| Standards and Certifications | RoHS | RoHS | RoHS |