Manufacturer: AMIS
Category: Cables, Wires>Multiple Conductor Cables
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Power (Watts): 30 W
Tolerance: ±20%
Temperature Coefficient: ±1200ppm/°C
Number of Turns: 11
Adjustment Type: User Defined
| Win Source Electronics | |
|---|---|
| Product Category | Cable Assemblies |
| Product Name | Cables, Wires - Multiple Conductor Cables |