Resistor-Trimmers-Po
Res Metal Foil Trimmer 2K Ohm 5% 0.25W(1/4W) 21(Mech)Turns 2.03mm (6.7 X 4.45 X 7.72mm) Pin Thru-Hole Box Product overview: Y40532K00000J0L from Vishay Precision Group is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y40532K00000J0L can be used for catalog matching and distributor lookup.
2 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Top Adjustment
Ultra High Precision trimmer 1240W 2K 5%
Ultra High Precision trimmer 1240W 2K 5%
Ultra High Precision trimmer 1240W 2K 5%
TRIMMER, PRECISION POTENTIOMETER, 2KOHM, 21TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Metal Foil; Adjustment Type:Top Adjust; Track Resistance:2kohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; MSL:-RoHS Compliant: Yes
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors |
| Product Number | Y40532K00000J0L | 80-Y40532K00000J0L | 804-1022-ND | 7637160 | 7637160P | 39T1716 |
| Product Name | Resistor-Trimmers-Potentiometer-and-Rheostat | 0.25W 4W Trimmer Potentiometer | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Precision Potentiometer, 2Kohm, 21Turn, Through Hole; Trimpot Type Vishay Foil Resistors |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | |||
| Resistance Range | 2000 ohms | 2000 ohms | ||||
| Tolerance | 5 +/- % | 5 +/- % | ||||
| Mounting / Packaging | ThroughHole | ThroughHole; Solder pin | ThroughHole |