Vishay Precision Group Trimmer Potentiometers Y40531K00000J0L

Description
VPG Foil Resistors Y40531K00000J0L
Request a Quote Datasheet
Description
VPG Foil Resistors Y40531K00000J0L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmer Potentiometers - 7637151P - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7637151P
Trimmer Potentiometers 7637151P
VPG Foil Resistors Y40531K00000J0L

VPG Foil Resistors Y40531K00000J0L

Supplier's Site
Trimmer Potentiometers - 7637151 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
7637151
Trimmer Potentiometers 7637151
VPG Foil Resistors Y40531K00000J0L

VPG Foil Resistors Y40531K00000J0L

Supplier's Site
Trimmer Potentiometers - 1733001 - RS Components, Ltd.
Corby, Northants, United Kingdom
Trimmer Potentiometers
1733001
Trimmer Potentiometers 1733001
VPG Foil Resistors Y40531K00000J0L

VPG Foil Resistors Y40531K00000J0L

Supplier's Site
0.25W 4W Trimmer Potentiometer - 80-Y40531K00000J0L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Trimmer Potentiometer
80-Y40531K00000J0L
0.25W 4W Trimmer Potentiometer 80-Y40531K00000J0L
Res Metal Foil Trimmer 1K Ohm 5% 0.25W(1/4W) 21(Mech)Turns 2.03mm (6.7 X 4.45 X 7.72mm) Pin Thru-Hole Box Product overview: Y40531K00000J0L from Vishay Precision Group is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y40531K00000J0L can be used for catalog matching and distributor lookup.

Res Metal Foil Trimmer 1K Ohm 5% 0.25W(1/4W) 21(Mech)Turns 2.03mm (6.7 X 4.45 X 7.72mm) Pin Thru-Hole Box Product overview: Y40531K00000J0L from Vishay Precision Group is a Trimmer Potentiometer for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include Trimmer Potentiometer, Trimmer Potentiometers, electronic component, datasheet, replacement part, 0.25W, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 80-Y40531K00000J0L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res Metal Foil Trimmer 1K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole - Y40531K00000J0L - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Foil Trimmer 1K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole
Y40531K00000J0L
Res Metal Foil Trimmer 1K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole Y40531K00000J0L
Res Metal Foil Trimmer 1K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole

Res Metal Foil Trimmer 1K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole

Supplier's Site
Trimmer Potentiometers - 804-1005-ND - DigiKey
Thief River Falls, MN, United States
Trimmer Potentiometers
804-1005-ND
Trimmer Potentiometers 804-1005-ND
1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Top Adjustment

1 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Top Adjustment

Buy Now Datasheet
Trimmer, Precision Potentiometer, 1Kohm, 21Turn, Through Hole; Trimpot Type Vishay Foil Resistors - 39T1713 - Newark, An Avnet Company
Chicago, IL, United States
Trimmer, Precision Potentiometer, 1Kohm, 21Turn, Through Hole; Trimpot Type Vishay Foil Resistors
39T1713
Trimmer, Precision Potentiometer, 1Kohm, 21Turn, Through Hole; Trimpot Type Vishay Foil Resistors 39T1713
TRIMMER, PRECISION POTENTIOMETER, 1KOHM, 21TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Metal Foil; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; MSL:-RoHS Compliant: Yes

TRIMMER, PRECISION POTENTIOMETER, 1KOHM, 21TURN, THROUGH HOLE; Trimpot Type:Multi Turn; Element Material:Metal Foil; Adjustment Type:Top Adjust; Track Resistance:1kohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; MSL:-RoHS Compliant: Yes

Supplier's Site
Potentiometers, Variable Resistors - Trimmer Potentiometers - Y40531K00000J0L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Potentiometers, Variable Resistors - Trimmer Potentiometers
Y40531K00000J0L
Potentiometers, Variable Resistors - Trimmer Potentiometers Y40531K00000J0L
TRIMMER 1K OHM 0.25W PC PIN TOP

TRIMMER 1K OHM 0.25W PC PIN TOP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Potentiometers, Rheostats, and Trimmers Resistors Potentiometers, Rheostats, and Trimmers Resistors Resistors
Product Number 7637151P 7637151 80-Y40531K00000J0L Y40531K00000J0L 804-1005-ND 39T1713 Y40531K00000J0L
Product Name Trimmer Potentiometers Trimmer Potentiometers 0.25W 4W Trimmer Potentiometer Res Metal Foil Trimmer 1K Ohm 5% 1/4W 21Turn 2.03mm Pin Thru-Hole Trimmer Potentiometers Trimmer, Precision Potentiometer, 1Kohm, 21Turn, Through Hole; Trimpot Type Vishay Foil Resistors Potentiometers, Variable Resistors - Trimmer Potentiometers
Configuration Multiturn Multiturn Single Resistor
Resistance Range 1000 ohms 1000 ohms 1000 ohms
Standards and Certifications RoHS RoHS
Mounting / Packaging ThroughHole; Solder pin ThroughHole ThroughHole ThroughHole ThroughHole
Technology / Construction Metal Foil Metal Foil Metal Foil Metal Foil
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details