Resistor-Trimmers-Po
Win Source Part Number: 1351328-Y405310K0000
Category: Potentiometers, Variable Resistors - Trimmer Potentiometers
Series: Accutrim™1240W
Termination Style: PC Pins
Package: Bulk
Size / Dimension: Rectangular - 0.250" x 0.175" Face (6.35mm x 4.45mm)
Standard Package: 25
Tolerance: ±5%
Temperature Coefficient: ±10ppm/°C
Power (Watts): 0.25W, 1/4W
Number of Turns: 21
Adjustment Type: Top Adjustment
Resistive Material: Metal Foil
Resistance: 10 kOhms
Mounting Type: Through Hole
ECCN: EAR99
Fake Threat In the Open Market: 33 pct.
MSL Level: Not Applicable
HTSUS: 8533.40.8070
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
10 kOhms 0.25W, 1/4W PC Pins Through Hole Trimmer Potentiometer Metal Foil 21 Turn Top Adjustment
VPG Foil Resistors Y405310K0000J0L
VPG Foil Resistors Y405310K0000J0L
VPG Foil Resistors Y405310K0000J0L
TRIMMER, POT, 10K, 21TURN, TH; Trimpot Type:Multi Turn; Element Material:Metal Foil; Adjustment Type:Top Adjust; Track Resistance:10kohm; Potentiometer Mounting:Through Hole; No. of Turns:21Turns; Product Range:1240W Series; MSL:- RoHS Compliant: Yes
TRIMMER 10K OHM 0.25W PC PIN TOP
| ASAP Semiconductor LLC | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Potentiometers, Rheostats, and Trimmers | Resistors | Resistors |
| Product Number | Y405310K0000J0L | 1351328-Y405310K0000J0L | 804-1003-ND | 7637157 | 7637157P | 39T1714 | Y405310K0000J0L |
| Product Name | Resistor-Trimmers-Potentiometer-and-Rheostat | Potentiometers, Variable Resistors - Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer Potentiometers | Trimmer, Pot, 10K, 21Turn, Th; Trimpot Type Vishay Foil Resistors | Potentiometers, Variable Resistors - Trimmer Potentiometers |
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil | ||||
| Mounting / Packaging | ThroughHole | ThroughHole | ThroughHole; Solder pin | ThroughHole | ThroughHole | ||
| Potentiometer Type | Digital Potentiometer | Standard Potentiometer; Trimmer | |||||
| Resistance Range | 10000 ohms | 10000 ohms | 10000 ohms |