Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y40471K00000F0W

Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y40471K00000F0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y40471K00000F0W-ND
Chip Resistor - Surface Mount Y40471K00000F0W-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±1% 0.1W, 1/10W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y40471K00000F0W - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y40471K00000F0W
Chip Resistor - Surface Mount Y40471K00000F0W
RES SMD 1K OHM 1% 1/10W 1505

RES SMD 1K OHM 1% 1/10W 1505

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number Y40471K00000F0W-ND Y40471K00000F0W
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging Nonstandard
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details