VISHAY PRECISION GROUP
Y40452K00000B0W -- V5X5PT 2K0000 0.1% VISHAY FOIL RESISTORS
Vishay Precision Group
V5X5Pt 2K0000 0.1% Vishay Foil Resistors
Y40452K00000B0W
Description
V5X5PT 2K0000 0.1%
Description
V5X5PT 2K0000 0.1%
Suppliers
V5X5Pt 2K0000 0.1% Vishay Foil Resistors
59P2621
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
59P2621 |
|
Product Name
|
V5X5Pt 2K0000 0.1% Vishay Foil Resistors |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
124 ohms
View Details
2 suppliers
Technology / Construction
Thick film
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications
RoHS
View Details
Mounting / Packaging
Nonstandard
Resistance Range
2.00E-4 ohms
Temperature Coefficient
100 ±ppm/°C
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details