Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y403454R3400Q0W

Description
54.34 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 1505 (3812 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
54.34 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 1505 (3812 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y403454R3400Q0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y403454R3400Q0W-ND
Chip Resistor - Surface Mount Y403454R3400Q0W-ND
54.34 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 1505 (3812 Metric) Moisture Resistant, Non-Inductive Metal Foil

54.34 Ohms ±0.02% 0.1W, 1/10W Chip Resistor 1505 (3812 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y403454R3400Q0W-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1505
Resistance Range 54.34 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1303FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details