Vishay Precision Group Chip Resistor - Surface Mount Y402775K0000T5W

Description
75 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
75 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y402775K0000T5W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y402775K0000T5W-ND
Chip Resistor - Surface Mount Y402775K0000T5W-ND
75 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil

75 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y402775K0000T5W-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 2512; 2512
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers