FRSM2512 30R000 TCR0.2 0.1% S T
RES, 30R, 0.1%, 0.75W, 2512, METAL FOIL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 804-Y402730R0000B9R-ND | 69AH5722 |
| Product Name | Chip Resistor - Surface Mount | Res, 30R, 0.1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 2512; 2512 | 2512 |
| Tolerance | 0.1000 +/- % |