Vishay Precision Group Chip Resistor - Surface Mount Y402714K0000B9R

Description
FRSM2512 14K000 TCR0.2 0.1% S T
Request a Quote Datasheet
Description
FRSM2512 14K000 TCR0.2 0.1% S T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y402714K0000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y402714K0000B9R-ND
Chip Resistor - Surface Mount 804-Y402714K0000B9R-ND
FRSM2512 14K000 TCR0.2 0.1% S T

FRSM2512 14K000 TCR0.2 0.1% S T

Buy Now Datasheet
Res, 14K, 0.1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5718 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 0.1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5718
Res, 14K, 0.1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5718
RES, 14K, 0.1%, 0.75W, 2512, METAL FOIL ROHS COMPLIANT: YES

RES, 14K, 0.1%, 0.75W, 2512, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-Y402714K0000B9R-ND 69AH5718
Product Name Chip Resistor - Surface Mount Res, 14K, 0.1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details