Vishay Precision Group Chip Resistor - Surface Mount Y4027125K000T9R

Description
125 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
125 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-1107-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1107-6-ND
Chip Resistor - Surface Mount 804-1107-6-ND
125 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

125 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1107-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1107-2-ND
Chip Resistor - Surface Mount 804-1107-2-ND
125 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

125 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1107-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1107-1-ND
Chip Resistor - Surface Mount 804-1107-1-ND
125 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

125 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y4027125K000T9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y4027125K000T9R
Chip Resistor - Surface Mount Y4027125K000T9R
RES SMD 125K OHM 0.01% 3/4W 2512

RES SMD 125K OHM 0.01% 3/4W 2512

Supplier's Site Datasheet
Res, 125K, 0.01%, 0.75W, 2512/metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5716 - Newark, An Avnet Company
Chicago, IL, United States
Res, 125K, 0.01%, 0.75W, 2512/metal Foil Rohs Compliant Vishay Foil Resistors
69AH5716
Res, 125K, 0.01%, 0.75W, 2512/metal Foil Rohs Compliant Vishay Foil Resistors 69AH5716
RES, 125K, 0.01%, 0.75W, 2512/METAL FOIL ROHS COMPLIANT: YES

RES, 125K, 0.01%, 0.75W, 2512/METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 804-1107-6-ND Y4027125K000T9R 69AH5716
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 125K, 0.01%, 0.75W, 2512/metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4642FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details