Vishay Precision Group Chip Resistor - Surface Mount Y4027100K000B9R

Description
100 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y4027100K000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4027100K000B9R-ND
Chip Resistor - Surface Mount Y4027100K000B9R-ND
100 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil

100 kOhms ±0.1% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil

Buy Now Datasheet
Res, 100K, 0.1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5710 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 0.1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5710
Res, 100K, 0.1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5710
RES, 100K, 0.1%, 0.75W, 2512, METAL FOIL ROHS COMPLIANT: YES

RES, 100K, 0.1%, 0.75W, 2512, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y4027100K000B9R-ND 69AH5710
Product Name Chip Resistor - Surface Mount Res, 100K, 0.1%, 0.75W, 2512, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2512; 2512 2512
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details