Vishay Precision Group Chip Resistor - Surface Mount Y402540K0000B9R

Description
40 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
40 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y402540K0000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y402540K0000B9R-ND
Chip Resistor - Surface Mount Y402540K0000B9R-ND
40 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

40 kOhms ±0.1% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 40K, 0.1%, 0.5W, 2010, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5698 - Newark, An Avnet Company
Chicago, IL, United States
Res, 40K, 0.1%, 0.5W, 2010, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5698
Res, 40K, 0.1%, 0.5W, 2010, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5698
RES, 40K, 0.1%, 0.5W, 2010, METAL FOIL ROHS COMPLIANT: YES

RES, 40K, 0.1%, 0.5W, 2010, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y402540K0000B9R-ND 69AH5698
Product Name Chip Resistor - Surface Mount Res, 40K, 0.1%, 0.5W, 2010, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers