V/N 303265 35K000 0.02% B W 1571
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y402535K0000Q5W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 2010; 2010 |
| Tolerance | 0.0200 +/- % |