Vishay Precision Group Chip Resistor - Surface Mount Y4025319R600T9R

Description
319.6 Ohms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
319.6 Ohms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y4025319R600T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4025319R600T9R-ND
Chip Resistor - Surface Mount Y4025319R600T9R-ND
319.6 Ohms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Non-Inductive Metal Foil

319.6 Ohms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Non-Inductive Metal Foil

Buy Now Datasheet
Res, 319.6R, 0.5W, 2010, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 319.6R, 0.5W, 2010, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5696
Res, 319.6R, 0.5W, 2010, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5696
RES, 319.6R, 0.5W, 2010, METAL FOIL ROHS COMPLIANT: YES

RES, 319.6R, 0.5W, 2010, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y4025319R600T9R-ND 69AH5696
Product Name Chip Resistor - Surface Mount Res, 319.6R, 0.5W, 2010, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 2010; 2010 2010
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details