10 Ohms ±0.25% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
RES, 10R, 0.25%, 0.5W, 2010, METAL FOIL ROHS COMPLIANT: YES
RES SMD 10 OHM 0.25% 1/2W 2010
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Chip Resistors |
| Product Number | Y402510R0000C9R-ND | 69AH5692 | Y402510R0000C9R |
| Product Name | Chip Resistor - Surface Mount | Res, 10R, 0.25%, 0.5W, 2010, Metal Foil Rohs Compliant Vishay Foil Resistors | Chip Resistor - Surface Mount |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | General Use | ||
| Technology / Construction | Metal Foil | Metal Foil | Metal Foil |
| Mounting / Packaging | 2010; 2010 | 2010 | |
| Resistance Range | 10 ohms | 10 ohms |