Vishay Precision Group Chip Resistor - Surface Mount Y4024350R000T9R

Description
350 Ohms ±0.01% 0.3W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
350 Ohms ±0.01% 0.3W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y4024350R000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4024350R000T9R-ND
Chip Resistor - Surface Mount Y4024350R000T9R-ND
350 Ohms ±0.01% 0.3W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

350 Ohms ±0.01% 0.3W Chip Resistor Nonstandard Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 350R, 0.01%, 0.3W, 1506, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5689 - Newark, An Avnet Company
Chicago, IL, United States
Res, 350R, 0.01%, 0.3W, 1506, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5689
Res, 350R, 0.01%, 0.3W, 1506, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5689
RES, 350R, 0.01%, 0.3W, 1506, METAL FOIL ROHS COMPLIANT: YES

RES, 350R, 0.01%, 0.3W, 1506, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - Y4024350R000T9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y4024350R000T9R
Chip Resistor - Surface Mount Y4024350R000T9R
RES SMD 350 OHM 0.01% 0.3W 1506

RES SMD 350 OHM 0.01% 0.3W 1506

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number Y4024350R000T9R-ND 69AH5689 Y4024350R000T9R
Product Name Chip Resistor - Surface Mount Res, 350R, 0.01%, 0.3W, 1506, Metal Foil Rohs Compliant Vishay Foil Resistors Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging Nonstandard
Resistance Range 350 ohms 350 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details