V/N 303264U 16K000 0.02% B T 157
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y402416K0000Q6R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | Nonstandard |
| Tolerance | 0.0200 +/- % |