Vishay Precision Group Chip Resistor - Surface Mount Y40239K00000B9R

Description
9 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
9 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y40239K00000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y40239K00000B9R-ND
Chip Resistor - Surface Mount Y40239K00000B9R-ND
9 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil

9 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil

Buy Now Datasheet
Res, 9K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5680 - Newark, An Avnet Company
Chicago, IL, United States
Res, 9K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5680
Res, 9K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5680
RES, 9K, 0.1%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 9K, 0.1%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y40239K00000B9R-ND 69AH5680
Product Name Chip Resistor - Surface Mount Res, 9K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622304-2 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 118000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers