Vishay Precision Group Chip Resistor - Surface Mount Y40235R00000F9R

Description
5 Ohms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
5 Ohms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y40235R00000F9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y40235R00000F9R-ND
Chip Resistor - Surface Mount Y40235R00000F9R-ND
5 Ohms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

5 Ohms ±1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 5R, 1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5670 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5R, 1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5670
Res, 5R, 1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5670
RES, 5R, 1%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 5R, 1%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y40235R00000F9R-ND 69AH5670
Product Name Chip Resistor - Surface Mount Res, 5R, 1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers