FRSM1206 300R00 TCR0.2 0.01% S T
RES, 300R, 0.01%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 804-Y4023300R000T9R-ND | 69AH5662 |
| Product Name | Chip Resistor - Surface Mount | Res, 300R, 0.01%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors |
| Configuration | Single Resistor | Single Resistor |
| Category / Application | General Use | |
| Technology / Construction | Metal Foil | Metal Foil |
| Mounting / Packaging | 1206; 1206 | 1206 |
| Tolerance | 0.0100 +/- % |