Vishay Precision Group Chip Resistor - Surface Mount Y40232K49000T9R

Description
2.49 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
2.49 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y40232K49000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y40232K49000T9R-ND
Chip Resistor - Surface Mount Y40232K49000T9R-ND
2.49 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

2.49 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 2K49, 0.01%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5647 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K49, 0.01%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5647
Res, 2K49, 0.01%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5647
RES, 2K49, 0.01%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 2K49, 0.01%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y40232K49000T9R-ND 69AH5647
Product Name Chip Resistor - Surface Mount Res, 2K49, 0.01%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12100 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details