Vishay Precision Group Chip Resistor - Surface Mount Y40231K00000T9R

Description
1 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-1223-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1223-1-ND
Chip Resistor - Surface Mount 804-1223-1-ND
1 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1223-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1223-6-ND
Chip Resistor - Surface Mount 804-1223-6-ND
1 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1223-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1223-2-ND
Chip Resistor - Surface Mount 804-1223-2-ND
1 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

1 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 1K, 0.01%, 0.3W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors - 45AC9741 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.01%, 0.3W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors
45AC9741
Res, 1K, 0.01%, 0.3W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors 45AC9741
RES, 1K, 0.01%, 0.3W, 1206, METAL FOIL; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:FRSM Series; Voltage Rating:87V; Resistor Element Material:Metal Foil; Power Rating:300mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

RES, 1K, 0.01%, 0.3W, 1206, METAL FOIL; Resistor Case Style:1206 [3216 Metric]; Resistance:1kohm; Product Range:FRSM Series; Voltage Rating:87V; Resistor Element Material:Metal Foil; Power Rating:300mW; Resistance Tolerance:± 0.01%; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1223-1-ND 45AC9741
Product Name Chip Resistor - Surface Mount Res, 1K, 0.01%, 0.3W, 1206, Metal Foil; Resistor Case Style Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5112FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details