Vishay Precision Group Chip Resistor - Surface Mount Y40231K00000B9R

Description
1 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
1 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y40231K00000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y40231K00000B9R-ND
Chip Resistor - Surface Mount Y40231K00000B9R-ND
1 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil

1 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil

Buy Now Datasheet
Res, 1K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5633 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5633
Res, 1K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5633
RES, 1K, 0.1%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 1K, 0.1%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y40231K00000B9R-ND 69AH5633
Product Name Chip Resistor - Surface Mount Res, 1K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details