Vishay Precision Group Chip Resistor - Surface Mount Y402312K0000B0W

Description
12 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
12 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y402312K0000B0W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y402312K0000B0W-ND
Chip Resistor - Surface Mount Y402312K0000B0W-ND
12 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

12 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number Y402312K0000B0W-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 1206; 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623440-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details