Vishay Precision Group Chip Resistor - Surface Mount Y402310K0000T9R

Description
10 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-1101-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1101-6-ND
Chip Resistor - Surface Mount 804-1101-6-ND
10 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1101-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1101-1-ND
Chip Resistor - Surface Mount 804-1101-1-ND
10 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1101-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1101-2-ND
Chip Resistor - Surface Mount 804-1101-2-ND
10 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

10 kOhms ±0.01% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 10K, 0.01%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5637 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.01%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5637
Res, 10K, 0.01%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5637
RES, 10K, 0.01%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 10K, 0.01%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 804-1101-6-ND 69AH5637
Product Name Chip Resistor - Surface Mount Res, 10K, 0.01%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details