Vishay Precision Group Chip Resistor - Surface Mount Y402310K0000B9R

Description
10 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
10 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y402310K0000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y402310K0000B9R-ND
Chip Resistor - Surface Mount Y402310K0000B9R-ND
10 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil

10 kOhms ±0.1% 0.3W Chip Resistor 1206 (3216 Metric) Non-Inductive Metal Foil

Buy Now Datasheet
Res, 10K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5636 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5636
Res, 10K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5636
RES, 10K, 0.1%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 10K, 0.1%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y402310K0000B9R-ND 69AH5636
Product Name Chip Resistor - Surface Mount Res, 10K, 0.1%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614892-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1020 ohms
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers