Vishay Precision Group Chip Resistor - Surface Mount Y4023100R000Q9R

Description
100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y4023100R000Q9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4023100R000Q9R-ND
Chip Resistor - Surface Mount Y4023100R000Q9R-ND
100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.3W Chip Resistor 1206 (3216 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 100R, 0.02%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5638 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100R, 0.02%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5638
Res, 100R, 0.02%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5638
RES, 100R, 0.02%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

RES, 100R, 0.02%, 0.3W, 1206, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y4023100R000Q9R-ND 69AH5638
Product Name Chip Resistor - Surface Mount Res, 100R, 0.02%, 0.3W, 1206, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 1206; 1206 1206
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details