Vishay Precision Group Resistors - Chip Resistor - Surface Mount Y40226K34000B9R

Description
Win Source Part Number: 1339804-Y40226K34000 B9R Category: Resistors - Chip Resistor - Surface Mount Series: FRSM Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 2,500 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 6.34 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1339804-Y40226K34000 B9R Category: Resistors - Chip Resistor - Surface Mount Series: FRSM Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 2,500 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 6.34 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1339804-Y40226K34000B9R - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1339804-Y40226K34000B9R
Resistors - Chip Resistor - Surface Mount 1339804-Y40226K34000B9R
Win Source Part Number: 1339804-Y40226K34000 B9R Category: Resistors - Chip Resistor - Surface Mount Series: FRSM Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 2,500 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 6.34 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1339804-Y40226K34000B9R
Category: Resistors - Chip Resistor - Surface Mount
Series: FRSM
Features: Moisture Resistant, Non-Inductive
Package: Tape & Reel
Size / Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 2,500
Tolerance: ±0.1%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 6.34 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Chip Resistor - Surface Mount - Y40226K34000B9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y40226K34000B9R-ND
Chip Resistor - Surface Mount Y40226K34000B9R-ND
6.34 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

6.34 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y40226K34000B9R - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
Y40226K34000B9R
Chip Resistor - Surface Mount Y40226K34000B9R
RES SMD 6.34K OHM 0.1% 1/5W 0805

RES SMD 6.34K OHM 0.1% 1/5W 0805

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number 1339804-Y40226K34000B9R Y40226K34000B9R-ND Y40226K34000B9R
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil
Resistance Range 6340 ohms 6340 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 0.2000 ±ppm/°C 0.2000 ±ppm/°C
Power Rating 0.2000 watts 0.2000 watts 0.2000 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers