Vishay Precision Group Chip Resistor - Surface Mount Y4022500R000T9R

Description
500 Ohms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
500 Ohms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y4022500R000T9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4022500R000T9R-ND
Chip Resistor - Surface Mount Y4022500R000T9R-ND
500 Ohms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Non-Inductive Metal Foil

500 Ohms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Non-Inductive Metal Foil

Buy Now Datasheet
Res, 500R, 0.01%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5631 - Newark, An Avnet Company
Chicago, IL, United States
Res, 500R, 0.01%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5631
Res, 500R, 0.01%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5631
RES, 500R, 0.01%, 0.2W, 0805, METAL FOIL ROHS COMPLIANT: YES

RES, 500R, 0.01%, 0.2W, 0805, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y4022500R000T9R-ND 69AH5631
Product Name Chip Resistor - Surface Mount Res, 500R, 0.01%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details