Vishay Precision Group SMD 5W Resistor Y40222K00000T0R

Description
RES SMD 2K OHM 0.01% 1/5W 0805 Product overview: Y40222K00000T0R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y40222K00000T0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 2K OHM 0.01% 1/5W 0805 Product overview: Y40222K00000T0R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y40222K00000T0R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 5W Resistor - 52-Y40222K00000T0R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 5W Resistor
52-Y40222K00000T0R
SMD 5W Resistor 52-Y40222K00000T0R
RES SMD 2K OHM 0.01% 1/5W 0805 Product overview: Y40222K00000T0R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y40222K00000T0R can be used for catalog matching and distributor lookup.

RES SMD 2K OHM 0.01% 1/5W 0805 Product overview: Y40222K00000T0R from VPG Foil is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 5W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-Y40222K00000T0R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1229516-Y40222K00000T0R
Resistors - Chip Resistor - Surface Mount 1229516-Y40222K00000T0R
Win Source Part Number: 1229516-Y40222K00000 T0R Category: Resistors>Chip Resistor - Surface Mount Series: FRSM Features: Moisture Resistant, Non-Inductive Package: Tape & Reel Height - Seated (Max): 0.025" (0.64mm) Standard Package: 25 Tolerance: ±0.01% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.2W, 1/5W Composition: Metal Foil Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0805 (2012 Metric) Supplier Device Package: 0805 Temperature Range - Operating: -55°C ~ 150°C Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group) Other Names: FRSM0805 2K 0.01%,Y4022-2.0KBCT, Y4022-2.0KBDKR,Y4022 -2.0KBTR RoHS Status: RoHS non-compliant

Win Source Part Number: 1229516-Y40222K00000T0R
Category: Resistors>Chip Resistor - Surface Mount
Series: FRSM
Features: Moisture Resistant, Non-Inductive
Package: Tape & Reel
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 25
Tolerance: ±0.01%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.2W, 1/5W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0805 (2012 Metric)
Supplier Device Package: 0805
Temperature Range - Operating: -55°C ~ 150°C
Dimension: 0.080" L x 0.050" W (2.03mm x 1.27mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Other Names: FRSM0805 2K 0.01%,Y4022-2.0KBCT,Y4022-2.0KBDKR,Y4022-2.0KBTR
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Chip Resistor - Surface Mount - Y4022-2.0KBCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4022-2.0KBCT-ND
Chip Resistor - Surface Mount Y4022-2.0KBCT-ND
2 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y4022-2.0KBTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4022-2.0KBTR-ND
Chip Resistor - Surface Mount Y4022-2.0KBTR-ND
2 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y4022-2.0KBDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4022-2.0KBDKR-ND
Chip Resistor - Surface Mount Y4022-2.0KBDKR-ND
2 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.01% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-Y40222K00000T0R 1229516-Y40222K00000T0R Y4022-2.0KBCT-ND
Product Name SMD 5W Resistor Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil Metal Foil
Mounting / Packaging 0805 (2012 Metric) 0805; 0805
Resistance Range 2000 ohms 2000 ohms
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Tolerance 0.0100 +/- % 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details