Vishay Precision Group Chip Resistor - Surface Mount Y402220R0000C9R

Description
20 Ohms ±0.25% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
20 Ohms ±0.25% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y402220R0000C9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y402220R0000C9R-ND
Chip Resistor - Surface Mount Y402220R0000C9R-ND
20 Ohms ±0.25% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

20 Ohms ±0.25% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Res, 20R, 0.25%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5622 - Newark, An Avnet Company
Chicago, IL, United States
Res, 20R, 0.25%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5622
Res, 20R, 0.25%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5622
RES, 20R, 0.25%, 0.2W, 0805, METAL FOIL ROHS COMPLIANT: YES

RES, 20R, 0.25%, 0.2W, 0805, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y402220R0000C9R-ND 69AH5622
Product Name Chip Resistor - Surface Mount Res, 20R, 0.25%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD115GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details