V/N 303262 1K7400 0.02% B T 1571
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y40221K74000Q5R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.0200 +/- % |