Vishay Precision Group Chip Resistor - Surface Mount Y4022120R000Q9R

Description
120 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet
Description
120 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y4022120R000Q9R-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4022120R000Q9R-ND
Chip Resistor - Surface Mount Y4022120R000Q9R-ND
120 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Non-Inductive Metal Foil

120 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Non-Inductive Metal Foil

Buy Now Datasheet
Res, 120R, 0.02%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors - 69AH5619 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 0.02%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors
69AH5619
Res, 120R, 0.02%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors 69AH5619
RES, 120R, 0.02%, 0.2W, 0805, METAL FOIL ROHS COMPLIANT: YES

RES, 120R, 0.02%, 0.2W, 0805, METAL FOIL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y4022120R000Q9R-ND 69AH5619
Product Name Chip Resistor - Surface Mount Res, 120R, 0.02%, 0.2W, 0805, Metal Foil Rohs Compliant Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil Metal Foil
Mounting / Packaging 0805; 0805 0805
Tolerance 0.0200 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers