FRSM0805 10R000 TCR0.2 0.5% B T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y402210R0000D0R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0805; 0805 |
| Tolerance | 0.5000 +/- % |