Vishay Precision Group Chip Resistor - Surface Mount Y4022100R000Q9R

Description
RES SMD 100 OHM 0.02% 1/5W 0805
Request a Quote Datasheet
Description
RES SMD 100 OHM 0.02% 1/5W 0805
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y4022100R000Q9RDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y4022100R000Q9RDKR-ND
Chip Resistor - Surface Mount 804-Y4022100R000Q9RDKR-ND
RES SMD 100 OHM 0.02% 1/5W 0805

RES SMD 100 OHM 0.02% 1/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y4022100R000Q9RCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y4022100R000Q9RCT-ND
Chip Resistor - Surface Mount 804-Y4022100R000Q9RCT-ND
RES SMD 100 OHM 0.02% 1/5W 0805

RES SMD 100 OHM 0.02% 1/5W 0805

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-Y4022100R000Q9RTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y4022100R000Q9RTR-ND
Chip Resistor - Surface Mount 804-Y4022100R000Q9RTR-ND
100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 804-Y4022100R000Q9RDKR-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0805; 0805
Resistance Range 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614891-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 90.9 ohms
View Details
2 suppliers