Vishay Precision Group Chip Resistor - Surface Mount Y4022100R000Q0R

Description
100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y4022-100ADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4022-100ADKR-ND
Chip Resistor - Surface Mount Y4022-100ADKR-ND
100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y4022-100ACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4022-100ACT-ND
Chip Resistor - Surface Mount Y4022-100ACT-ND
100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Chip Resistor - Surface Mount - Y4022-100ATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y4022-100ATR-ND
Chip Resistor - Surface Mount Y4022-100ATR-ND
100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

100 Ohms ±0.02% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Hardware, Fasteners, Accessories - Foam -  - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Foam
Hardware, Fasteners, Accessories - Foam
Manufacturer: AMIS Category: Hardware, Fasteners, Accessories - Foam Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Thick Film Features: Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92 (TO-226) Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C

Manufacturer: AMIS
Category: Hardware, Fasteners, Accessories - Foam
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Thick Film
Features: Shunt Voltage Reference IC Fixed 1.235V V ±1% 20 mA TO-92 (TO-226)
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number Y4022-100ADKR-ND
Product Name Chip Resistor - Surface Mount Hardware, Fasteners, Accessories - Foam
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil MetalFilm; Thick Film (Chip)
Mounting / Packaging 0805; 0805
Resistance Range 100 ohms 45000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691734 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers