Vishay Precision Group Resistors - Chip Resistor - Surface Mount Y40212K00000B9W

Description
Win Source Part Number: 1351249-Y40212K00000 B9W Category: Resistors - Chip Resistor - Surface Mount Series: FRSM Features: Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Metal Foil Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet
Description
Win Source Part Number: 1351249-Y40212K00000 B9W Category: Resistors - Chip Resistor - Surface Mount Series: FRSM Features: Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Metal Foil Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1351249-Y40212K00000B9W - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1351249-Y40212K00000B9W
Resistors - Chip Resistor - Surface Mount 1351249-Y40212K00000B9W
Win Source Part Number: 1351249-Y40212K00000 B9W Category: Resistors - Chip Resistor - Surface Mount Series: FRSM Features: Moisture Resistant, Non-Inductive Package: Tray Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm) Height - Seated (Max): 0.025" (0.64mm) Standard Package: 100 Tolerance: ±0.1% Temperature Coefficient: ±0.2ppm/°C Power (Watts): 0.1W, 1/10W Composition: Metal Foil Number of Terminations: 2 Resistance: 2 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Win Source Part Number: 1351249-Y40212K00000B9W
Category: Resistors - Chip Resistor - Surface Mount
Series: FRSM
Features: Moisture Resistant, Non-Inductive
Package: Tray
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.81mm)
Height - Seated (Max): 0.025" (0.64mm)
Standard Package: 100
Tolerance: ±0.1%
Temperature Coefficient: ±0.2ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Metal Foil
Number of Terminations: 2
Resistance: 2 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Foil Resistors (Division of Vishay Precision Group)

Buy Now Datasheet
Chip Resistor - Surface Mount - 804-1167-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-1167-ND
Chip Resistor - Surface Mount 804-1167-ND
2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil

2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Resistors Resistors
Product Number 1351249-Y40212K00000B9W 804-1167-ND
Product Name Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Metal Foil Metal Foil
Resistance Range 2000 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 0.2000 ±ppm/°C 0.2000 ±ppm/°C
Power Rating 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614965-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24000 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details