FRSM0603 1K0000 TCR0.2 0.02% S T
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 804-Y40211K00000Q9R-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 0603; 0603 |
| Tolerance | 0.0200 +/- % |