Vishay Intertechnology, Inc. Chip Resistor - Surface Mount Y4021100R000A9W

Description
FRSM0603 100R00 TCR0.2 0.05% S W
Request a Quote Datasheet
Description
FRSM0603 100R00 TCR0.2 0.05% S W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 804-Y4021100R000A9W-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
804-Y4021100R000A9W-ND
Chip Resistor - Surface Mount 804-Y4021100R000A9W-ND
FRSM0603 100R00 TCR0.2 0.05% S W

FRSM0603 100R00 TCR0.2 0.05% S W

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 804-Y4021100R000A9W-ND
Product Name Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging 0603; 0603
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details