25 kOhms ±0.01% 0.75W, 3/4W Chip Resistor 2512 (6432 Metric) Non-Inductive Metal Foil
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | Y401825K0000T9W-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Metal Foil |
| Mounting / Packaging | 2512; 2512 |
| Tolerance | 0.0100 +/- % |