Vishay Precision Group Chip Resistor - Surface Mount Y21233R12500B0L

Description
3.125 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet
Description
3.125 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - Y21233R12500B0L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
Y21233R12500B0L-ND
Chip Resistor - Surface Mount Y21233R12500B0L-ND
3.125 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil

3.125 Ohms ±0.1% 8W Chip Resistor TO-220-4, SMD Moisture Resistant, Non-Inductive Metal Foil

Buy Now Datasheet
Vpr221Sz 3R12500 0.1% Vishay Foil Resistors - 59P2588 - Newark, An Avnet Company
Chicago, IL, United States
Vpr221Sz 3R12500 0.1% Vishay Foil Resistors
59P2588
Vpr221Sz 3R12500 0.1% Vishay Foil Resistors 59P2588
VPR221SZ 3R12500 0.1%

VPR221SZ 3R12500 0.1%

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number Y21233R12500B0L-ND 59P2588
Product Name Chip Resistor - Surface Mount Vpr221Sz 3R12500 0.1% Vishay Foil Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Metal Foil
Mounting / Packaging TO-220-4, SMD
Resistance Range 3.12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1372FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details